Vishay Intertechnology, Inc. RES 42.2 OHM 1.5W 1% 2512 SMD CRCW251242R2FKEGHP

Description
RES 42.2ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 42.2ohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1.5W 1% 2512 SMD - CRCW251242R2FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1.5W 1% 2512 SMD
CRCW251242R2FKEGHP
RES 42.2 OHM 1.5W 1% 2512 SMD CRCW251242R2FKEGHP
RES 42.2ohm 1.5W 1% 2512 SMD

RES 42.2ohm 1.5W 1% 2512 SMD

Supplier's Site
SMD 42.2 OHM 1.5W Resistor - 52-CRCW251242R2FKEGHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 42.2 OHM 1.5W Resistor
52-CRCW251242R2FKEGHP
SMD 42.2 OHM 1.5W Resistor 52-CRCW251242R2FKEGHP
RES SMD 42.2 OHM 1% 1.5W 2512 Product overview: CRCW251242R2FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 42.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251242R2FKEGH P can be used for catalog matching and distributor lookup.

RES SMD 42.2 OHM 1% 1.5W 2512 Product overview: CRCW251242R2FKEGHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 42.2 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 42.2 OHM, 1.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251242R2FKEGHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW251242R2FKEGHP
771774-CRCW251242R2FKEGHP
Chip Resistor - Surface Mount - CRCW251242R2FKEGHP 771774-CRCW251242R2FKEGHP
Manufacturer: Vishay Dale Win Source Part Number: 771774-CRCW251242R2F KEGHP Series: CRCW-HP Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200, Pulse Withstanding Package: 2512 (6432 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Resistance (Ohms): 42.2 Composition: Thick Film Number of Terminations: 2 Family Name: CRCW-HP e3 Categories: Resistors Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm) Manufacturer Package: 2512 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): DSC2512-42R2FT1; DSC2512-42R2FT18; Introduction Date: March 18, 2008 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 771774-CRCW251242R2FKEGHP
Series: CRCW-HP
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200, Pulse Withstanding
Package: 2512 (6432 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Resistance (Ohms): 42.2
Composition: Thick Film
Number of Terminations: 2
Family Name: CRCW-HP e3
Categories: Resistors
Dimension: 0.248" L x 0.124" W (6.30mm x 3.15mm)
Manufacturer Package: 2512
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): DSC2512-42R2FT1; DSC2512-42R2FT18;
Introduction Date: March 18, 2008
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2RDKR-ND
Chip Resistor - Surface Mount 541-42.2RDKR-ND
42.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

42.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2RTR-ND
Chip Resistor - Surface Mount 541-42.2RTR-ND
42.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

42.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2RCT-ND
Chip Resistor - Surface Mount 541-42.2RCT-ND
42.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

42.2 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251242R2FKEGHP 52-CRCW251242R2FKEGHP 771774-CRCW251242R2FKEGHP 541-42.2RDKR-ND
Product Name RES 42.2 OHM 1.5W 1% 2512 SMD SMD 42.2 OHM 1.5W Resistor Chip Resistor - Surface Mount - CRCW251242R2FKEGHP Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts 1.5 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers