Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251242K2FKTG

Description
42.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
42.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251242K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251242K2FKTG-ND
Chip Resistor - Surface Mount CRCW251242K2FKTG-ND
42.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 42.2K OHM 1W 1% 2512 SMD - CRCW251242K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1W 1% 2512 SMD
CRCW251242K2FKTG
RES 42.2K OHM 1W 1% 2512 SMD CRCW251242K2FKTG
RES 42.2Kohm 1W 1% 2512 SMD

RES 42.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251242K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251242K2FKTG
Chip Resistor - Surface Mount CRCW251242K2FKTG
RES SMD 42.2K OHM 1% 1W 2512

RES SMD 42.2K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 42.2K 1% 100 R67 Rohs Compliant Vishay - 49P4803 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 42.2K 1% 100 R67 Rohs Compliant Vishay
49P4803
Crcw2512 42.2K 1% 100 R67 Rohs Compliant Vishay 49P4803
CRCW2512 42.2K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 42.2K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251242K2FKTG-ND CRCW251242K2FKTG CRCW251242K2FKTG 49P4803
Product Name Chip Resistor - Surface Mount RES 42.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 42.2K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details