Vishay Precision Group RES 422 OHM 1W 1% 2512 SMD CRCW2512422RFKEG

Description
RES 422ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 422ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1W 1% 2512 SMD - CRCW2512422RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% 2512 SMD
CRCW2512422RFKEG
RES 422 OHM 1W 1% 2512 SMD CRCW2512422RFKEG
RES 422ohm 1W 1% 2512 SMD

RES 422ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-422AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422AFDKR-ND
Chip Resistor - Surface Mount 541-422AFDKR-ND
422 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422AFTR-ND
Chip Resistor - Surface Mount 541-422AFTR-ND
422 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422AFCT-ND
Chip Resistor - Surface Mount 541-422AFCT-ND
422 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 422R 1% E67 E3 Rohs Compliant Vishay - 47P5252 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 422R 1% E67 E3 Rohs Compliant Vishay
47P5252
Crcw2512 100 422R 1% E67 E3 Rohs Compliant Vishay 47P5252
CRCW2512 100 422R 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 422R 1% E67 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW2512422RFKEG - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW2512422RFKEG
Resistors - Chip Resistor - Surface Mount CRCW2512422RFKEG
RES SMD 422 OHM 1% 1W 2512

RES SMD 422 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512422RFKEG 541-422AFDKR-ND 47P5252 CRCW2512422RFKEG
Product Name RES 422 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 422R 1% E67 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 2512; 2512 (6432 Metric)
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676260-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers