Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251241R2FKTG

Description
41.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
41.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251241R2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251241R2FKTG-ND
Chip Resistor - Surface Mount CRCW251241R2FKTG-ND
41.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

41.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 41.2 OHM 1W 1% 2512 SMD - CRCW251241R2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1W 1% 2512 SMD
CRCW251241R2FKTG
RES 41.2 OHM 1W 1% 2512 SMD CRCW251241R2FKTG
RES 41.2ohm 1W 1% 2512 SMD

RES 41.2ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251241R2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251241R2FKTG
Chip Resistor - Surface Mount CRCW251241R2FKTG
RES SMD 41.2 OHM 1% 1W 2512

RES SMD 41.2 OHM 1% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251241R2FKTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251241R2FKTG
Chip Resistor - Surface Mount CRCW251241R2FKTG
RES SMD 41.2 OHM 1% 1W 2512

RES SMD 41.2 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 41.2 1% 100 R67 Rohs Compliant Vishay - 49P4802 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 41.2 1% 100 R67 Rohs Compliant Vishay
49P4802
Crcw2512 41.2 1% 100 R67 Rohs Compliant Vishay 49P4802
CRCW2512 41.2 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 41.2 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW251241R2FKTG-ND CRCW251241R2FKTG CRCW251241R2FKTG CRCW251241R2FKTG 49P4802
Product Name Chip Resistor - Surface Mount RES 41.2 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 41.2 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers