Vishay Intertechnology, Inc. RES 41.2K OHM 1W 1% 2512 SMD CRCW251241K2FKTG

Description
RES 41.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 41.2Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1W 1% 2512 SMD - CRCW251241K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1W 1% 2512 SMD
CRCW251241K2FKTG
RES 41.2K OHM 1W 1% 2512 SMD CRCW251241K2FKTG
RES 41.2Kohm 1W 1% 2512 SMD

RES 41.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251241K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251241K2FKTG-ND
Chip Resistor - Surface Mount CRCW251241K2FKTG-ND
41.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 41.2K 1% 100 R67 Rohs Compliant Vishay - 49P4801 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 41.2K 1% 100 R67 Rohs Compliant Vishay
49P4801
Crcw2512 41.2K 1% 100 R67 Rohs Compliant Vishay 49P4801
CRCW2512 41.2K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 41.2K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251241K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251241K2FKTG
Chip Resistor - Surface Mount CRCW251241K2FKTG
RES SMD 41.2K OHM 1% 1W 2512

RES SMD 41.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251241K2FKTG CRCW251241K2FKTG-ND 49P4801 CRCW251241K2FKTG
Product Name RES 41.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 41.2K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details