Vishay Intertechnology, Inc. RES 41.2K OHM 1.5W 1% 2512 SMD CRCW251241K2FKEGHP

Description
RES 41.2Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 41.2Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1.5W 1% 2512 SMD - CRCW251241K2FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1.5W 1% 2512 SMD
CRCW251241K2FKEGHP
RES 41.2K OHM 1.5W 1% 2512 SMD CRCW251241K2FKEGHP
RES 41.2Kohm 1.5W 1% 2512 SMD

RES 41.2Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251241K2FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251241K2FKEGHP-ND
Chip Resistor - Surface Mount CRCW251241K2FKEGHP-ND
41.2 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

41.2 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW251241K2FKEGHP CRCW251241K2FKEGHP-ND
Product Name RES 41.2K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details