Vishay Precision Group RES 40.2 OHM 1W 1% 2512 SMD CRCW251240R2FKEG

Description
RES 40.2ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 40.2ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1W 1% 2512 SMD - CRCW251240R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% 2512 SMD
CRCW251240R2FKEG
RES 40.2 OHM 1W 1% 2512 SMD CRCW251240R2FKEG
RES 40.2ohm 1W 1% 2512 SMD

RES 40.2ohm 1W 1% 2512 SMD

Supplier's Site
SMD 1W 500V Resistor - 52-CRCW251240R2FKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW251240R2FKEG
SMD 1W 500V Resistor 52-CRCW251240R2FKEG
Thick Film Resistor 1W 40.2R 1% 500V 2512 SMD Product overview: CRCW251240R2FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251240R2FKEG can be used for catalog matching and distributor lookup.

Thick Film Resistor 1W 40.2R 1% 500V 2512 SMD Product overview: CRCW251240R2FKEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW251240R2FKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-40.2AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2AFDKR-ND
Chip Resistor - Surface Mount 541-40.2AFDKR-ND
40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2AFCT-ND
Chip Resistor - Surface Mount 541-40.2AFCT-ND
40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-40.2AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-40.2AFTR-ND
Chip Resistor - Surface Mount 541-40.2AFTR-ND
40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 40R2, 1%, 1W, 2512; Resistance Vishay - 42K4109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 1W, 2512; Resistance Vishay
42K4109
Res, Thick Film, 40R2, 1%, 1W, 2512; Resistance Vishay 42K4109
RES, THICK FILM, 40R2, 1%, 1W, 2512; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 1W, 2512; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251240R2FKEG 52-CRCW251240R2FKEG 541-40.2AFDKR-ND 42K4109
Product Name RES 40.2 OHM 1W 1% 2512 SMD SMD 1W 500V Resistor Chip Resistor - Surface Mount Res, Thick Film, 40R2, 1%, 1W, 2512; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating DC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details