Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 40.2Kohms 1% CRCW251240K2FKTG

Description
Thick Film Resistors - SMD 1watt 40.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 40.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 40.2Kohms 1% - CRCW251240K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 40.2Kohms 1%
CRCW251240K2FKTG
Thick Film Resistors - SMD 1watt 40.2Kohms 1% CRCW251240K2FKTG
Thick Film Resistors - SMD 1watt 40.2Kohms 1%

Thick Film Resistors - SMD 1watt 40.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW251240K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251240K2FKTG-ND
Chip Resistor - Surface Mount CRCW251240K2FKTG-ND
40.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 40.2K 1% 100 R67 Rohs Compliant Vishay - 49P4800 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 40.2K 1% 100 R67 Rohs Compliant Vishay
49P4800
Crcw2512 40.2K 1% 100 R67 Rohs Compliant Vishay 49P4800
CRCW2512 40.2K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 40.2K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251240K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251240K2FKTG
Chip Resistor - Surface Mount CRCW251240K2FKTG
RES SMD 40.2K OHM 1% 1W 2512

RES SMD 40.2K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251240K2FKTG CRCW251240K2FKTG-ND 49P4800 CRCW251240K2FKTG
Product Name Thick Film Resistors - SMD 1watt 40.2Kohms 1% Chip Resistor - Surface Mount Crcw2512 40.2K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details