Vishay Precision Group Chip Resistor - Surface Mount CRCW2512402RFKEG

Description
402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-402AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402AFDKR-ND
Chip Resistor - Surface Mount 541-402AFDKR-ND
402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402AFTR-ND
Chip Resistor - Surface Mount 541-402AFTR-ND
402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402AFCT-ND
Chip Resistor - Surface Mount 541-402AFCT-ND
402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 402 OHM 1W 1% 2512 SMD - CRCW2512402RFKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% 2512 SMD
CRCW2512402RFKEG
RES 402 OHM 1W 1% 2512 SMD CRCW2512402RFKEG
RES 402ohm 1W 1% 2512 SMD

RES 402ohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 402R, 1%, 1W, 2512; Resistance Vishay - 42K4110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 1W, 2512; Resistance Vishay
42K4110
Res, Thick Film, 402R, 1%, 1W, 2512; Resistance Vishay 42K4110
RES, THICK FILM, 402R, 1%, 1W, 2512; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 1W, 2512; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 402R, 1%, 1W, 2512, Reel; Resistance Vishay - 28X2959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 1W, 2512, Reel; Resistance Vishay
28X2959
Res, Thick Film, 402R, 1%, 1W, 2512, Reel; Resistance Vishay 28X2959
RES, THICK FILM, 402R, 1%, 1W, 2512, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 1W, 2512, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-402AFDKR-ND CRCW2512402RFKEG 42K4110
Product Name Chip Resistor - Surface Mount RES 402 OHM 1W 1% 2512 SMD Res, Thick Film, 402R, 1%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details