Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2512402KFKTG

Description
402 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2512402KFKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2512402KFKTG-ND
Chip Resistor - Surface Mount CRCW2512402KFKTG-ND
402 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 402K OHM 1W 1% 2512 SMD - CRCW2512402KFKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402K OHM 1W 1% 2512 SMD
CRCW2512402KFKTG
RES 402K OHM 1W 1% 2512 SMD CRCW2512402KFKTG
RES 402Kohm 1W 1% 2512 SMD

RES 402Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2512402KFKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW2512402KFKTG
Chip Resistor - Surface Mount CRCW2512402KFKTG
RES SMD 402K OHM 1% 1W 2512

RES SMD 402K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6180
Resistor,metal Glaze,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6180
Resistor,Metal Glaze,402KOhms,500WV ,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,402KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW2512402KFKTG-ND CRCW2512402KFKTG CRCW2512402KFKTG 43C6180
Product Name Chip Resistor - Surface Mount RES 402K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details