VISHAY INTERTECHNOLOGY, INC.
CRCW25123R9JR67 -- RES 3.9 OHM 5% 1W 2512
Vishay Intertechnology, Inc.
RES 3.9 OHM 5% 1W 2512
CRCW25123R9JR67
Description
RES 3.9ohm 5% 1W 2512
Request a Quote
Email Supplier
Description
RES 3.9ohm 5% 1W 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW25123R9JR67 |
|
Product Name
|
RES 3.9 OHM 5% 1W 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details