Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123R92FNTG

Description
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123R92FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R92FNTG-ND
Chip Resistor - Surface Mount CRCW25123R92FNTG-ND
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.92 OHM 1W 1% 2512 SMD - CRCW25123R92FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% 2512 SMD
CRCW25123R92FNTG
RES 3.92 OHM 1W 1% 2512 SMD CRCW25123R92FNTG
RES 3.92ohm 1W 1% 2512 SMD

RES 3.92ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R92FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R92FNTG
Chip Resistor - Surface Mount CRCW25123R92FNTG
RES SMD 3.92 OHM 1% 1W 2512

RES SMD 3.92 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 3.92 1% 200 R67 Rohs Compliant Vishay - 12R0042 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.92 1% 200 R67 Rohs Compliant Vishay
12R0042
Crcw2512 3.92 1% 200 R67 Rohs Compliant Vishay 12R0042
CRCW2512 3.92 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 3.92 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123R92FNTG-ND CRCW25123R92FNTG CRCW25123R92FNTG 12R0042
Product Name Chip Resistor - Surface Mount RES 3.92 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 3.92 1% 200 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details