Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123R92FNEG

Description
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123R92FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R92FNEG-ND
Chip Resistor - Surface Mount CRCW25123R92FNEG-ND
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.92 OHM 1W 1% 2512 SMD - CRCW25123R92FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% 2512 SMD
CRCW25123R92FNEG
RES 3.92 OHM 1W 1% 2512 SMD CRCW25123R92FNEG
RES 3.92ohm 1W 1% 2512 SMD

RES 3.92ohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW25123R92FNEG-ND CRCW25123R92FNEG
Product Name Chip Resistor - Surface Mount RES 3.92 OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 3.92 ohms 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details