Vishay Intertechnology, Inc. RES 3.92 OHM 1W 1% 2512 SMD CRCW25123R92FKEG

Description
RES 3.92ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.92ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1W 1% 2512 SMD - CRCW25123R92FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 1% 2512 SMD
CRCW25123R92FKEG
RES 3.92 OHM 1W 1% 2512 SMD CRCW25123R92FKEG
RES 3.92ohm 1W 1% 2512 SMD

RES 3.92ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R92FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R92FKEG-ND
Chip Resistor - Surface Mount CRCW25123R92FKEG-ND
3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.92 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123R92FKEG CRCW25123R92FKEG-ND
Product Name RES 3.92 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers