Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123R90JNTG

Description
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123R90JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R90JNTG-ND
Chip Resistor - Surface Mount CRCW25123R90JNTG-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.9 OHM 1W 5% 2512 SMD - CRCW25123R90JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1W 5% 2512 SMD
CRCW25123R90JNTG
RES 3.9 OHM 1W 5% 2512 SMD CRCW25123R90JNTG
RES 3.9ohm 1W 5% 2512 SMD

RES 3.9ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R90JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R90JNTG
Chip Resistor - Surface Mount CRCW25123R90JNTG
RES SMD 3.9 OHM 5% 1W 2512

RES SMD 3.9 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 3.9 5% 200 R67 Rohs Compliant Vishay - 49P4728 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.9 5% 200 R67 Rohs Compliant Vishay
49P4728
Crcw2512 3.9 5% 200 R67 Rohs Compliant Vishay 49P4728
CRCW2512 3.9 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 3.9 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R90JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R90JNTG
Chip Resistor - Surface Mount CRCW25123R90JNTG
RES SMD 3.9 OHM 5% 1W 2512

RES SMD 3.9 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW25123R90JNTG-ND CRCW25123R90JNTG CRCW25123R90JNTG 49P4728 CRCW25123R90JNTG
Product Name Chip Resistor - Surface Mount RES 3.9 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 3.9 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details