Vishay Precision Group Chip Resistor - Surface Mount CRCW25123R90JNEG

Description
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.9XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9XDKR-ND
Chip Resistor - Surface Mount 541-3.9XDKR-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9XTR-ND
Chip Resistor - Surface Mount 541-3.9XTR-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.9XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.9XCT-ND
Chip Resistor - Surface Mount 541-3.9XCT-ND
3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.9 OHM 1W 5% 2512 SMD - CRCW25123R90JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1W 5% 2512 SMD
CRCW25123R90JNEG
RES 3.9 OHM 1W 5% 2512 SMD CRCW25123R90JNEG
RES 3.9ohm 1W 5% 2512 SMD

RES 3.9ohm 1W 5% 2512 SMD

Supplier's Site
Res, Thick Film, 3R9, 5%, 0.5W, 2512; Resistance Vishay - 51P1269 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 0.5W, 2512; Resistance Vishay
51P1269
Res, Thick Film, 3R9, 5%, 0.5W, 2512; Resistance Vishay 51P1269
RES, THICK FILM, 3R9, 5%, 0.5W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 0.5W, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R9, 5%, 0.5W, 2512, Reel; Resistance Vishay - 85H0392 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 0.5W, 2512, Reel; Resistance Vishay
85H0392
Res, Thick Film, 3R9, 5%, 0.5W, 2512, Reel; Resistance Vishay 85H0392
RES, THICK FILM, 3R9, 5%, 0.5W, 2512, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 0.5W, 2512, REEL; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.9XDKR-ND CRCW25123R90JNEG 51P1269 85H0392
Product Name Chip Resistor - Surface Mount RES 3.9 OHM 1W 5% 2512 SMD Res, Thick Film, 3R9, 5%, 0.5W, 2512; Resistance Vishay Res, Thick Film, 3R9, 5%, 0.5W, 2512, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details