Vishay Intertechnology, Inc. RES 3.90 OHM 1W 1% 2512 SMD CRCW25123R90FKEG

Description
RES 3.90ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.90ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90 OHM 1W 1% 2512 SMD - CRCW25123R90FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90 OHM 1W 1% 2512 SMD
CRCW25123R90FKEG
RES 3.90 OHM 1W 1% 2512 SMD CRCW25123R90FKEG
RES 3.90ohm 1W 1% 2512 SMD

RES 3.90ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90AFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90AFTR-ND
Chip Resistor - Surface Mount 541-3.90AFTR-ND
3.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90AFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90AFCT-ND
Chip Resistor - Surface Mount 541-3.90AFCT-ND
3.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90AFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90AFDKR-ND
Chip Resistor - Surface Mount 541-3.90AFDKR-ND
3.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 3.9Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay - 33AK8683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
33AK8683
Res, 3.9Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay 33AK8683
RES, 3.9OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

RES, 3.9OHM, AEC-Q200, 1W, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123R90FKEG 541-3.90AFTR-ND 33AK8683
Product Name RES 3.90 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, 3.9Ohm, Aec-Q200, 1W, 2512 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details