Vishay Precision Group Chip Resistor - Surface Mount CRCW25123R83FNEG

Description
3.83 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123R83FNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R83FNEG-ND
Chip Resistor - Surface Mount CRCW25123R83FNEG-ND
3.83 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.83 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.83 OHM 1W 1% 2512 SMD - CRCW25123R83FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83 OHM 1W 1% 2512 SMD
CRCW25123R83FNEG
RES 3.83 OHM 1W 1% 2512 SMD CRCW25123R83FNEG
RES 3.83ohm 1W 1% 2512 SMD

RES 3.83ohm 1W 1% 2512 SMD

Supplier's Site
Res, Thick Film, 3R83, 1%, 1W, 2512, Reel; Resistance Vishay - 49P4725 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R83, 1%, 1W, 2512, Reel; Resistance Vishay
49P4725
Res, Thick Film, 3R83, 1%, 1W, 2512, Reel; Resistance Vishay 49P4725
RES, THICK FILM, 3R83, 1%, 1W, 2512, REEL; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

RES, THICK FILM, 3R83, 1%, 1W, 2512, REEL; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R83, 1%, 1W, 2512; Resistance Vishay - 92R5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R83, 1%, 1W, 2512; Resistance Vishay
92R5016
Res, Thick Film, 3R83, 1%, 1W, 2512; Resistance Vishay 92R5016
RES, THICK FILM, 3R83, 1%, 1W, 2512; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 3R83, 1%, 1W, 2512; Resistance:3.83ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123R83FNEG-ND CRCW25123R83FNEG 49P4725 92R5016
Product Name Chip Resistor - Surface Mount RES 3.83 OHM 1W 1% 2512 SMD Res, Thick Film, 3R83, 1%, 1W, 2512, Reel; Resistance Vishay Res, Thick Film, 3R83, 1%, 1W, 2512; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 3.83 ohms 3.83 ohms 3.83 ohms 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details