Vishay Precision Group RES 3.74 OHM 1W 1% 2512 SMD CRCW25123R74FKEG

Description
RES 3.74ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.74ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1W 1% 2512 SMD - CRCW25123R74FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1W 1% 2512 SMD
CRCW25123R74FKEG
RES 3.74 OHM 1W 1% 2512 SMD CRCW25123R74FKEG
RES 3.74ohm 1W 1% 2512 SMD

RES 3.74ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R74FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R74FKEG-ND
Chip Resistor - Surface Mount CRCW25123R74FKEG-ND
3.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.74 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 3R74 1% E67 E3 Rohs Compliant Vishay - 47P5167 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 3R74 1% E67 E3 Rohs Compliant Vishay
47P5167
Crcw2512 100 3R74 1% E67 E3 Rohs Compliant Vishay 47P5167
CRCW2512 100 3R74 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 3R74 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123R74FKEG CRCW25123R74FKEG-ND 47P5167
Product Name RES 3.74 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 3R74 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6982FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details