Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% 2512 SMD CRCW25123R65FNTG

Description
RES 3.65ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% 2512 SMD - CRCW25123R65FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% 2512 SMD
CRCW25123R65FNTG
RES 3.65 OHM 1W 1% 2512 SMD CRCW25123R65FNTG
RES 3.65ohm 1W 1% 2512 SMD

RES 3.65ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R65FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R65FNTG-ND
Chip Resistor - Surface Mount CRCW25123R65FNTG-ND
3.65 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123R65FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R65FNTG
Chip Resistor - Surface Mount CRCW25123R65FNTG
RES SMD 3.65 OHM 1% 1W 2512

RES SMD 3.65 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25123R65FNTG CRCW25123R65FNTG-ND CRCW25123R65FNTG
Product Name RES 3.65 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details