Vishay Intertechnology, Inc. RES 3.6 OHM 1.5W 5% 2512 SMD CRCW25123R60JNEGHP

Description
RES 3.6ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 3.6ohm 1.5W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM 1.5W 5% 2512 SMD - CRCW25123R60JNEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 1.5W 5% 2512 SMD
CRCW25123R60JNEGHP
RES 3.6 OHM 1.5W 5% 2512 SMD CRCW25123R60JNEGHP
RES 3.6ohm 1.5W 5% 2512 SMD

RES 3.6ohm 1.5W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R60JNEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R60JNEGHP-ND
Chip Resistor - Surface Mount CRCW25123R60JNEGHP-ND
3.6 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123R60JNEGHP CRCW25123R60JNEGHP-ND
Product Name RES 3.6 OHM 1.5W 5% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details