Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123R60FNTG

Description
3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123R60FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R60FNTG-ND
Chip Resistor - Surface Mount CRCW25123R60FNTG-ND
3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1W 1% 2512 SMD - CRCW25123R60FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1W 1% 2512 SMD
CRCW25123R60FNTG
RES 3.60 OHM 1W 1% 2512 SMD CRCW25123R60FNTG
RES 3.60ohm 1W 1% 2512 SMD

RES 3.60ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R60FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R60FNTG
Chip Resistor - Surface Mount CRCW25123R60FNTG
RES SMD 3.6 OHM 1% 1W 2512

RES SMD 3.6 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25123R60FNTG-ND CRCW25123R60FNTG CRCW25123R60FNTG
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details