Vishay Intertechnology, Inc. RES 3.57 OHM 1W 1% 2512 SMD CRCW25123R57FNTG

Description
RES 3.57ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.57ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57 OHM 1W 1% 2512 SMD - CRCW25123R57FNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57 OHM 1W 1% 2512 SMD
CRCW25123R57FNTG
RES 3.57 OHM 1W 1% 2512 SMD CRCW25123R57FNTG
RES 3.57ohm 1W 1% 2512 SMD

RES 3.57ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R57FNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R57FNTG-ND
Chip Resistor - Surface Mount CRCW25123R57FNTG-ND
3.57 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.57 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 3.57 1% 200 R67 Rohs Compliant Vishay - 49P4716 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.57 1% 200 R67 Rohs Compliant Vishay
49P4716
Crcw2512 3.57 1% 200 R67 Rohs Compliant Vishay 49P4716
CRCW2512 3.57 1% 200 R67 ROHS COMPLIANT: NO

CRCW2512 3.57 1% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R57FNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R57FNTG
Chip Resistor - Surface Mount CRCW25123R57FNTG
RES SMD 3.57 OHM 1% 1W 2512

RES SMD 3.57 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123R57FNTG CRCW25123R57FNTG-ND 49P4716 CRCW25123R57FNTG
Product Name RES 3.57 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 3.57 1% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details