Vishay Intertechnology, Inc. 2512,3.01,1%,T/R,RoHS Compliant CRCW25123R01FNEG

Description
2512,3.01,1%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,3.01,1%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,3.01,1%,T/R,RoHS Compliant - CRCW25123R01FNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,3.01,1%,T/R,RoHS Compliant
CRCW25123R01FNEG
2512,3.01,1%,T/R,RoHS Compliant CRCW25123R01FNEG
2512,3.01,1%,T/R,RoH S Compliant

2512,3.01,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW25123R01FNEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25123R01FNEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW25123R01FNEGDKR-ND
RES SMD 3.01 OHM 1% 1W 2512

RES SMD 3.01 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25123R01FNEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25123R01FNEGCT-ND
Chip Resistor - Surface Mount 541-CRCW25123R01FNEGCT-ND
RES SMD 3.01 OHM 1% 1W 2512

RES SMD 3.01 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW25123R01FNEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW25123R01FNEGTR-ND
Chip Resistor - Surface Mount 541-CRCW25123R01FNEGTR-ND
3.01 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123R01FNEG 541-CRCW25123R01FNEGDKR-ND
Product Name 2512,3.01,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details