Vishay Precision Group Thick Film Resistors - SMD 1watt 3.01ohms 1% CRCW25123R01FKTG

Description
Thick Film Resistors - SMD 1watt 3.01ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 3.01ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 3.01ohms 1% - CRCW25123R01FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 3.01ohms 1%
CRCW25123R01FKTG
Thick Film Resistors - SMD 1watt 3.01ohms 1% CRCW25123R01FKTG
Thick Film Resistors - SMD 1watt 3.01ohms 1%

Thick Film Resistors - SMD 1watt 3.01ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123R01FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123R01FKTG-ND
Chip Resistor - Surface Mount CRCW25123R01FKTG-ND
3.01 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123R01FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123R01FKTG
Chip Resistor - Surface Mount CRCW25123R01FKTG
RES SMD 3.01 OHM 1% 1W 2512

RES SMD 3.01 OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 3.01 1% 100 R67 Rohs Compliant Vishay - 49P4704 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.01 1% 100 R67 Rohs Compliant Vishay
49P4704
Crcw2512 3.01 1% 100 R67 Rohs Compliant Vishay 49P4704
CRCW2512 3.01 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 3.01 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123R01FKTG CRCW25123R01FKTG-ND CRCW25123R01FKTG 49P4704
Product Name Thick Film Resistors - SMD 1watt 3.01ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 3.01 1% 100 R67 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details