Vishay Precision Group RES 3.0 OHM 1W 5% 2512 SMD CRCW25123R00JNEG

Description
RES 3.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 3.0ohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 1W 5% 2512 SMD - CRCW25123R00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1W 5% 2512 SMD
CRCW25123R00JNEG
RES 3.0 OHM 1W 5% 2512 SMD CRCW25123R00JNEG
RES 3.0ohm 1W 5% 2512 SMD

RES 3.0ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.0XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0XDKR-ND
Chip Resistor - Surface Mount 541-3.0XDKR-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0XTR-ND
Chip Resistor - Surface Mount 541-3.0XTR-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0XCT-ND
Chip Resistor - Surface Mount 541-3.0XCT-ND
3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 3 Ohm 1W Resistor - 52-CRCW25123R00JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3 Ohm 1W Resistor
52-CRCW25123R00JNEG
SMD 3 Ohm 1W Resistor 52-CRCW25123R00JNEG
3 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW25123R00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25123R00JNEG can be used for catalog matching and distributor lookup.

3 Ohm 5% 1W 2512 SMD Thick Film Resistor Product overview: CRCW25123R00JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25123R00JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Vishay - 72M6891 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Vishay
72M6891
Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Vishay 72M6891
RES, THICK FILM, 3R, 5%, 1W, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 1W, 2512; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Vishay - 30H5353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Vishay
30H5353
Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Vishay 30H5353
RES, THICK FILM, 3R, 5%, 1W, 2512, REEL; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 3R, 5%, 1W, 2512, REEL; Resistance:3ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW25123R00JNEG 541-3.0XDKR-ND 52-CRCW25123R00JNEG 72M6891 30H5353
Product Name RES 3.0 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount SMD 3 Ohm 1W Resistor Res, Thick Film, 3R, 5%, 1W, 2512; Resistance Vishay Res, Thick Film, 3R, 5%, 1W, 2512, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers