Vishay Intertechnology, Inc. RES 3.9M OHM 1W 5% 2512 SMD CRCW25123M90JNEG

Description
RES 3.9Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 3.9Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1W 5% 2512 SMD - CRCW25123M90JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1W 5% 2512 SMD
CRCW25123M90JNEG
RES 3.9M OHM 1W 5% 2512 SMD CRCW25123M90JNEG
RES 3.9Mohm 1W 5% 2512 SMD

RES 3.9Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M90JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M90JNEG-ND
Chip Resistor - Surface Mount CRCW25123M90JNEG-ND
3.9 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 200 3M9 5% E67 E3 Rohs Compliant Vishay - 47P5153 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 3M9 5% E67 E3 Rohs Compliant Vishay
47P5153
Crcw2512 200 3M9 5% E67 E3 Rohs Compliant Vishay 47P5153
CRCW2512 200 3M9 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 3M9 5% E67 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M90JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M90JNEG
Chip Resistor - Surface Mount CRCW25123M90JNEG
RES SMD 3.9M OHM 5% 1W 2512

RES SMD 3.9M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW25123M90JNEG CRCW25123M90JNEG-ND 47P5153 CRCW25123M90JNEG
Product Name RES 3.9M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Crcw2512 200 3M9 5% E67 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 3.90E6 ohms 3.90E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details