Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123M90FKTG

Description
3.9 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123M90FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M90FKTG-ND
Chip Resistor - Surface Mount CRCW25123M90FKTG-ND
3.9 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90M OHM 1W 1% 2512 SMD - CRCW25123M90FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1W 1% 2512 SMD
CRCW25123M90FKTG
RES 3.90M OHM 1W 1% 2512 SMD CRCW25123M90FKTG
RES 3.90Mohm 1W 1% 2512 SMD

RES 3.90Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M90FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M90FKTG
Chip Resistor - Surface Mount CRCW25123M90FKTG
RES SMD 3.9M OHM 1% 1W 2512

RES SMD 3.9M OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 3.9M 1% 100 R67 Rohs Compliant Vishay - 49P4699 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.9M 1% 100 R67 Rohs Compliant Vishay
49P4699
Crcw2512 3.9M 1% 100 R67 Rohs Compliant Vishay 49P4699
CRCW2512 3.9M 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 3.9M 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123M90FKTG-ND CRCW25123M90FKTG CRCW25123M90FKTG 49P4699
Product Name Chip Resistor - Surface Mount RES 3.90M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 3.9M 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details