Vishay Intertechnology, Inc. RES 3.90M OHM 1W 1% 2512 SMD CRCW25123M90FKEG

Description
RES 3.90Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.90Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90M OHM 1W 1% 2512 SMD - CRCW25123M90FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1W 1% 2512 SMD
CRCW25123M90FKEG
RES 3.90M OHM 1W 1% 2512 SMD CRCW25123M90FKEG
RES 3.90Mohm 1W 1% 2512 SMD

RES 3.90Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M90FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M90FKEG-ND
Chip Resistor - Surface Mount CRCW25123M90FKEG-ND
3.9 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123M90FKEG CRCW25123M90FKEG-ND
Product Name RES 3.90M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 3.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details