Vishay Intertechnology, Inc. 2512,3.6M,5%,T/R,RoHS Compliant CRCW25123M60JNEG

Description
2512,3.6M,5%,T/R,RoH S Compliant
Request a Quote Datasheet
Description
2512,3.6M,5%,T/R,RoH S Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2512,3.6M,5%,T/R,RoHS Compliant - CRCW25123M60JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,3.6M,5%,T/R,RoHS Compliant
CRCW25123M60JNEG
2512,3.6M,5%,T/R,RoHS Compliant CRCW25123M60JNEG
2512,3.6M,5%,T/R,RoH S Compliant

2512,3.6M,5%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M60JNEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M60JNEG-ND
Chip Resistor - Surface Mount CRCW25123M60JNEG-ND
3.6 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123M60JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M60JNEG
Chip Resistor - Surface Mount CRCW25123M60JNEG
RES SMD 3.6M OHM 5% 1W 2512

RES SMD 3.6M OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 200 3M6 5% E67 E3 Rohs Compliant Vishay - 47P5148 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 200 3M6 5% E67 E3 Rohs Compliant Vishay
47P5148
Crcw2512 200 3M6 5% E67 E3 Rohs Compliant Vishay 47P5148
CRCW2512 200 3M6 5% E67 e3 RoHS Compliant: Yes

CRCW2512 200 3M6 5% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW25123M60JNEG CRCW25123M60JNEG-ND CRCW25123M60JNEG 47P5148
Product Name 2512,3.6M,5%,T/R,RoHS Compliant Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 200 3M6 5% E67 E3 Rohs Compliant Vishay
Mounting / Packaging 2512 2512; 2512 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details