Vishay Intertechnology, Inc. RES 3.57M OHM 1W 1% 2512 SMD CRCW25123M57FKEG

Description
RES 3.57Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.57Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57M OHM 1W 1% 2512 SMD - CRCW25123M57FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57M OHM 1W 1% 2512 SMD
CRCW25123M57FKEG
RES 3.57M OHM 1W 1% 2512 SMD CRCW25123M57FKEG
RES 3.57Mohm 1W 1% 2512 SMD

RES 3.57Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M57FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M57FKEG-ND
Chip Resistor - Surface Mount CRCW25123M57FKEG-ND
3.57 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123M57FKEG CRCW25123M57FKEG-ND
Product Name RES 3.57M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 3.57E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details