Vishay Intertechnology, Inc. RES 3.30M OHM 1W 1% 2512 SMD CRCW25123M30FKTG

Description
RES 3.30Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.30Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30M OHM 1W 1% 2512 SMD - CRCW25123M30FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1W 1% 2512 SMD
CRCW25123M30FKTG
RES 3.30M OHM 1W 1% 2512 SMD CRCW25123M30FKTG
RES 3.30Mohm 1W 1% 2512 SMD

RES 3.30Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M30FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M30FKTG-ND
Chip Resistor - Surface Mount CRCW25123M30FKTG-ND
3.3 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123M30FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M30FKTG
Chip Resistor - Surface Mount CRCW25123M30FKTG
RES SMD 3.3M OHM 1% 1W 2512

RES SMD 3.3M OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRCW25123M30FKTG CRCW25123M30FKTG-ND CRCW25123M30FKTG
Product Name RES 3.30M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers