Vishay Intertechnology, Inc. RES 3.16M OHM 1W 1% 2512 SMD CRCW25123M16FKEG

Description
RES 3.16Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.16Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1W 1% 2512 SMD - CRCW25123M16FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1W 1% 2512 SMD
CRCW25123M16FKEG
RES 3.16M OHM 1W 1% 2512 SMD CRCW25123M16FKEG
RES 3.16Mohm 1W 1% 2512 SMD

RES 3.16Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M16FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M16FKEG-ND
Chip Resistor - Surface Mount CRCW25123M16FKEG-ND
3.16 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123M16FKEG CRCW25123M16FKEG-ND
Product Name RES 3.16M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 3.16E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details