Vishay Intertechnology, Inc. RES 3.0M OHM 1W 5% 2512 SMD CRCW25123M00JNTG

Description
RES 3.0Mohm 1W 5% 2512 SMD
Request a Quote Datasheet
Description
RES 3.0Mohm 1W 5% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0M OHM 1W 5% 2512 SMD - CRCW25123M00JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0M OHM 1W 5% 2512 SMD
CRCW25123M00JNTG
RES 3.0M OHM 1W 5% 2512 SMD CRCW25123M00JNTG
RES 3.0Mohm 1W 5% 2512 SMD

RES 3.0Mohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M00JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M00JNTG-ND
Chip Resistor - Surface Mount CRCW25123M00JNTG-ND
3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123M00JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M00JNTG
Chip Resistor - Surface Mount CRCW25123M00JNTG
RES SMD 3M OHM 5% 1W 2512

RES SMD 3M OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 3M 5% 200 R67 Rohs Compliant Vishay - 49P4697 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3M 5% 200 R67 Rohs Compliant Vishay
49P4697
Crcw2512 3M 5% 200 R67 Rohs Compliant Vishay 49P4697
CRCW2512 3M 5% 200 R67 ROHS COMPLIANT: NO

CRCW2512 3M 5% 200 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M00JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123M00JNTG
Chip Resistor - Surface Mount CRCW25123M00JNTG
RES SMD 3M OHM 5% 1W 2512

RES SMD 3M OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW25123M00JNTG CRCW25123M00JNTG-ND CRCW25123M00JNTG 49P4697 CRCW25123M00JNTG
Product Name RES 3.0M OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 3M 5% 200 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms 0.0030 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details