Vishay Intertechnology, Inc. RES 3.00M OHM 1W 1% 2512 SMD CRCW25123M00FKEG

Description
RES 3.00Mohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.00Mohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00M OHM 1W 1% 2512 SMD - CRCW25123M00FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00M OHM 1W 1% 2512 SMD
CRCW25123M00FKEG
RES 3.00M OHM 1W 1% 2512 SMD CRCW25123M00FKEG
RES 3.00Mohm 1W 1% 2512 SMD

RES 3.00Mohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123M00FKEG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123M00FKEG-ND
Chip Resistor - Surface Mount CRCW25123M00FKEG-ND
3 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 100 3M 1% E67 E3 Rohs Compliant Vishay - 47P5135 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 100 3M 1% E67 E3 Rohs Compliant Vishay
47P5135
Crcw2512 100 3M 1% E67 E3 Rohs Compliant Vishay 47P5135
CRCW2512 100 3M 1% E67 e3 RoHS Compliant: Yes

CRCW2512 100 3M 1% E67 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123M00FKEG CRCW25123M00FKEG-ND 47P5135
Product Name RES 3.00M OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 100 3M 1% E67 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers