Vishay Intertechnology, Inc. RES 3.83K OHM 1W 1% 2512 SMD CRCW25123K83FKTG

Description
RES 3.83Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1W 1% 2512 SMD - CRCW25123K83FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1W 1% 2512 SMD
CRCW25123K83FKTG
RES 3.83K OHM 1W 1% 2512 SMD CRCW25123K83FKTG
RES 3.83Kohm 1W 1% 2512 SMD

RES 3.83Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K83FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K83FKTG-ND
Chip Resistor - Surface Mount CRCW25123K83FKTG-ND
3.83 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123K83FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123K83FKTG
Chip Resistor - Surface Mount CRCW25123K83FKTG
RES SMD 3.83K OHM 1% 1W 2512

RES SMD 3.83K OHM 1% 1W 2512

Supplier's Site Datasheet
Resistor,metal Glaze,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6105
Resistor,metal Glaze,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6105
Resistor,Metal Glaze,3.83KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,3.83KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123K83FKTG CRCW25123K83FKTG-ND CRCW25123K83FKTG 43C6105
Product Name RES 3.83K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor,metal Glaze,3.83Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details