Vishay Intertechnology, Inc. RES 3.83K OHM 1.5W 1% 2512 SMD CRCW25123K83FKEGHP

Description
RES 3.83Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 1.5W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1.5W 1% 2512 SMD - CRCW25123K83FKEGHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1.5W 1% 2512 SMD
CRCW25123K83FKEGHP
RES 3.83K OHM 1.5W 1% 2512 SMD CRCW25123K83FKEGHP
RES 3.83Kohm 1.5W 1% 2512 SMD

RES 3.83Kohm 1.5W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K83FKEGHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K83FKEGHP-ND
Chip Resistor - Surface Mount CRCW25123K83FKEGHP-ND
3.83 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.83 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW25123K83FKEGHP CRCW25123K83FKEGHP-ND
Product Name RES 3.83K OHM 1.5W 1% 2512 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1.5 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details