Vishay Intertechnology, Inc. RES 3.57K OHM 1W 1% 2512 SMD CRCW25123K57FKTG

Description
RES 3.57Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1W 1% 2512 SMD - CRCW25123K57FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1W 1% 2512 SMD
CRCW25123K57FKTG
RES 3.57K OHM 1W 1% 2512 SMD CRCW25123K57FKTG
RES 3.57Kohm 1W 1% 2512 SMD

RES 3.57Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K57FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K57FKTG-ND
Chip Resistor - Surface Mount CRCW25123K57FKTG-ND
3.57 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2512 3.57K 1% 100 R67 Rohs Compliant Vishay - 49P4695 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.57K 1% 100 R67 Rohs Compliant Vishay
49P4695
Crcw2512 3.57K 1% 100 R67 Rohs Compliant Vishay 49P4695
CRCW2512 3.57K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 3.57K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K57FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123K57FKTG
Chip Resistor - Surface Mount CRCW25123K57FKTG
RES SMD 3.57K OHM 1% 1W 2512

RES SMD 3.57K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123K57FKTG CRCW25123K57FKTG-ND 49P4695 CRCW25123K57FKTG
Product Name RES 3.57K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 3.57K 1% 100 R67 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details