Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW25123K40FKTH

Description
3.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
3.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRCW25123K40FKTH is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, such as military and industrial environments. This resistor has a resistance value of 3.4 kΩ with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K and can handle a rated power dissipation of 1 W. The maximum operating voltage is 200 V, and it operates effectively within a temperature range of -55 °C to +155 °C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. Its construction allows for minimal resistance change over time, with a maximum resistance change of ,â§1% after 1000 hours at rated power. The CRCW25123K40FKTH is packaged in a standard 2512 size, making it suitable for various PCB designs.

Datasheet Summary
Powered by GS/AI

The CRCW25123K40FKTH is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high reliability and stability, such as military and industrial environments. This resistor has a resistance value of 3.4 kΩ with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/K and can handle a rated power dissipation of 1 W. The maximum operating voltage is 200 V, and it operates effectively within a temperature range of -55 °C to +155 °C. The resistor is AEC-Q200 qualified, ensuring it meets stringent automotive standards. Its construction allows for minimal resistance change over time, with a maximum resistance change of ,â§1% after 1000 hours at rated power. The CRCW25123K40FKTH is packaged in a standard 2512 size, making it suitable for various PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW25123K40FKTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K40FKTH-ND
Chip Resistor - Surface Mount CRCW25123K40FKTH-ND
3.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.4 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123K40FKTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123K40FKTH
Chip Resistor - Surface Mount CRCW25123K40FKTH
RES SMD 3.4K OHM 1% 1W 2512

RES SMD 3.4K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 3.4K 1% 100 R82 Rohs Compliant Vishay - 49P4694 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.4K 1% 100 R82 Rohs Compliant Vishay
49P4694
Crcw2512 3.4K 1% 100 R82 Rohs Compliant Vishay 49P4694
CRCW2512 3.4K 1% 100 R82 ROHS COMPLIANT: NO

CRCW2512 3.4K 1% 100 R82 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW25123K40FKTH-ND CRCW25123K40FKTH 49P4694
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 3.4K 1% 100 R82 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details