Vishay Precision Group SMD 1W 500V Resistor CRCW25123K30JNEG

Description
Thick Film Chip Resistor 2512 3.3kΩ 5% 1W 500V SMD Product overview: CRCW25123K30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25123K30JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2512 3.3kΩ 5% 1W 500V SMD Product overview: CRCW25123K30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25123K30JNEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 500V Resistor - 52-CRCW25123K30JNEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 500V Resistor
52-CRCW25123K30JNEG
SMD 1W 500V Resistor 52-CRCW25123K30JNEG
Thick Film Chip Resistor 2512 3.3kΩ 5% 1W 500V SMD Product overview: CRCW25123K30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25123K30JNEG can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2512 3.3kΩ 5% 1W 500V SMD Product overview: CRCW25123K30JNEG from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW25123K30JNEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW25123K30JNEG
867238-CRCW25123K30JNEG
Chip Resistor - Surface Mount - CRCW25123K30JNEG 867238-CRCW25123K30JNEG
Manufacturer: Vishay Win Source Part Number: 867238-CRCW25123K30J NEG Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Family Name: CRCW2512 Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW2512 200 3K3 5% E67 E3, 541-3.3KXTR, 541-3.3KXCT, 541-3.3KXDKR

Manufacturer: Vishay
Win Source Part Number: 867238-CRCW25123K30JNEG
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: CRCW2512
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW2512 200 3K3 5% E67 E3, 541-3.3KXTR, 541-3.3KXCT, 541-3.3KXDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KXTR-ND
Chip Resistor - Surface Mount 541-3.3KXTR-ND
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KXDKR-ND
Chip Resistor - Surface Mount 541-3.3KXDKR-ND
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.3KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.3KXCT-ND
Chip Resistor - Surface Mount 541-3.3KXCT-ND
3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2512,3.3K,5%,T/R,RoHS Compliant - CRCW25123K30JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
2512,3.3K,5%,T/R,RoHS Compliant
CRCW25123K30JNEG
2512,3.3K,5%,T/R,RoHS Compliant CRCW25123K30JNEG
2512,3.3K,5%,T/R,RoH S Compliant

2512,3.3K,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 3K3, 5%, 1W, 2512; Resistance Vishay - 59M7108 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 5%, 1W, 2512; Resistance Vishay
59M7108
Res, Thick Film, 3K3, 5%, 1W, 2512; Resistance Vishay 59M7108
RES, THICK FILM, 3K3, 5%, 1W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, THICK FILM, 3K3, 5%, 1W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3K3, 1W, 2512; Resistance Vishay - 43C6100 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K3, 1W, 2512; Resistance Vishay
43C6100
Res, Aec-Q200, Thick Film, 3K3, 1W, 2512; Resistance Vishay 43C6100
RES, AEC-Q200, THICK FILM, 3K3, 1W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K3, 1W, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW25123K30JNEG 867238-CRCW25123K30JNEG 541-3.3KXTR-ND CRCW25123K30JNEG 59M7108
Product Name SMD 1W 500V Resistor Chip Resistor - Surface Mount - CRCW25123K30JNEG Chip Resistor - Surface Mount 2512,3.3K,5%,T/R,RoHS Compliant Res, Thick Film, 3K3, 5%, 1W, 2512; Resistance Vishay
Resistance Range 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176754-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567551P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0033 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details