Vishay Intertechnology, Inc. RES 3.30K OHM 1W 1% 2512 SMD CRCW25123K30FKTG

Description
RES 3.30Kohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES 3.30Kohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1W 1% 2512 SMD - CRCW25123K30FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1W 1% 2512 SMD
CRCW25123K30FKTG
RES 3.30K OHM 1W 1% 2512 SMD CRCW25123K30FKTG
RES 3.30Kohm 1W 1% 2512 SMD

RES 3.30Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K30FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K30FKTG-ND
Chip Resistor - Surface Mount CRCW25123K30FKTG-ND
3.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW25123K30FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123K30FKTG
Chip Resistor - Surface Mount CRCW25123K30FKTG
RES SMD 3.3K OHM 1% 1W 2512

RES SMD 3.3K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 3.3K 1% 100 R67 Rohs Compliant Vishay - 49P4692 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 3.3K 1% 100 R67 Rohs Compliant Vishay
49P4692
Crcw2512 3.3K 1% 100 R67 Rohs Compliant Vishay 49P4692
CRCW2512 3.3K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 3.3K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123K30FKTG CRCW25123K30FKTG-ND CRCW25123K30FKTG 49P4692
Product Name RES 3.30K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 3.3K 1% 100 R67 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details