Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 3.16Kohms 1% CRCW25123K16FKTG

Description
Thick Film Resistors - SMD 1watt 3.16Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 3.16Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 3.16Kohms 1% - CRCW25123K16FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 3.16Kohms 1%
CRCW25123K16FKTG
Thick Film Resistors - SMD 1watt 3.16Kohms 1% CRCW25123K16FKTG
Thick Film Resistors - SMD 1watt 3.16Kohms 1%

Thick Film Resistors - SMD 1watt 3.16Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K16FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW25123K16FKTG-ND
Chip Resistor - Surface Mount CRCW25123K16FKTG-ND
3.16 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.16 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.16Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay - 43C6099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.16Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay
43C6099
Resistor,metal Glaze,3.16Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay 43C6099
Resistor,Metal Glaze,3.16KOhms,500W V,1+/-% Tol,-100,100ppm-TC,2 512-Case RoHS Compliant: No

Resistor,Metal Glaze,3.16KOhms,500WV,1+/-% Tol,-100,100ppm-TC,2512-Case RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW25123K16FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW25123K16FKTG
Chip Resistor - Surface Mount CRCW25123K16FKTG
RES SMD 3.16K OHM 1% 1W 2512

RES SMD 3.16K OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123K16FKTG CRCW25123K16FKTG-ND 43C6099 CRCW25123K16FKTG
Product Name Thick Film Resistors - SMD 1watt 3.16Kohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,3.16Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details