3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1watt 3Kohms 5%
RES SMD 3K OHM 5% 1W 2512
RES SMD 3K OHM 5% 1W 2512
CRCW2512 3K 5% 200 R67 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW25123K00JNTG-ND | CRCW25123K00JNTG | CRCW25123K00JNTG | CRCW25123K00JNTG | 49P4688 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1watt 3Kohms 5% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Crcw2512 3K 5% 200 R67 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 2512 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |