Vishay Precision Group Thick Film Resistors - SMD 1watt 3Kohms 5% CRCW25123K00JNEG

Description
Thick Film Resistors - SMD 1watt 3Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 3Kohms 5% - CRCW25123K00JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 3Kohms 5%
CRCW25123K00JNEG
Thick Film Resistors - SMD 1watt 3Kohms 5% CRCW25123K00JNEG
Thick Film Resistors - SMD 1watt 3Kohms 5%

Thick Film Resistors - SMD 1watt 3Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.0KXDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KXDKR-ND
Chip Resistor - Surface Mount 541-3.0KXDKR-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KXCT-ND
Chip Resistor - Surface Mount 541-3.0KXCT-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.0KXTR-ND
Chip Resistor - Surface Mount 541-3.0KXTR-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW25123K00JNEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW25123K00JNEG
Resistors - Chip Resistor - Surface Mount CRCW25123K00JNEG
RES SMD 3K OHM 5% 1W 2512

RES SMD 3K OHM 5% 1W 2512

Supplier's Site
Res, Thick Film, 3K, 5%, 1W, 2512; Resistance Vishay - 59M7107 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 1W, 2512; Resistance Vishay
59M7107
Res, Thick Film, 3K, 5%, 1W, 2512; Resistance Vishay 59M7107
RES, THICK FILM, 3K, 5%, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 1W, 2512; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW25123K00JNEG 541-3.0KXDKR-ND CRCW25123K00JNEG 59M7107
Product Name Thick Film Resistors - SMD 1watt 3Kohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K, 5%, 1W, 2512; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details