Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1watt 39.2ohms 1% CRCW251239R2FKEG

Description
Thick Film Resistors - SMD 1watt 39.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 39.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 39.2ohms 1% - CRCW251239R2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 39.2ohms 1%
CRCW251239R2FKEG
Thick Film Resistors - SMD 1watt 39.2ohms 1% CRCW251239R2FKEG
Thick Film Resistors - SMD 1watt 39.2ohms 1%

Thick Film Resistors - SMD 1watt 39.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW251239R2FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251239R2FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251239R2FKEGDKR-ND
39.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251239R2FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251239R2FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251239R2FKEGCT-ND
39.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251239R2FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251239R2FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251239R2FKEGTR-ND
39.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251239R2FKEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239R2FKEG
Chip Resistor - Surface Mount CRCW251239R2FKEG
RES SMD 39.2 OHM 1% 1W 2512

RES SMD 39.2 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW251239R2FKEG 541-CRCW251239R2FKEGDKR-ND CRCW251239R2FKEG
Product Name Thick Film Resistors - SMD 1watt 39.2ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers