Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251239R0JNTH

Description
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251239R0JNTH-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251239R0JNTH-ND
Chip Resistor - Surface Mount CRCW251239R0JNTH-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW251239R0JNTH - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239R0JNTH
Chip Resistor - Surface Mount CRCW251239R0JNTH
RES SMD 39 OHM 5% 1W 2512

RES SMD 39 OHM 5% 1W 2512

Supplier's Site Datasheet
Crcw2512 39 5% 200 R82 Rohs Compliant Vishay - 49P4767 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 39 5% 200 R82 Rohs Compliant Vishay
49P4767
Crcw2512 39 5% 200 R82 Rohs Compliant Vishay 49P4767
CRCW2512 39 5% 200 R82 ROHS COMPLIANT: NO

CRCW2512 39 5% 200 R82 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW251239R0JNTH - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239R0JNTH
Chip Resistor - Surface Mount CRCW251239R0JNTH
RES SMD 39 OHM 5% 1W 2512

RES SMD 39 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number CRCW251239R0JNTH-ND CRCW251239R0JNTH 49P4767 CRCW251239R0JNTH
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw2512 39 5% 200 R82 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573164 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details