Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251239R0JNTG

Description
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251239R0JNTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251239R0JNTG-ND
Chip Resistor - Surface Mount CRCW251239R0JNTG-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 39 OHM 1W 5% 2512 SMD - CRCW251239R0JNTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1W 5% 2512 SMD
CRCW251239R0JNTG
RES 39 OHM 1W 5% 2512 SMD CRCW251239R0JNTG
RES 39ohm 1W 5% 2512 SMD

RES 39ohm 1W 5% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251239R0JNTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239R0JNTG
Chip Resistor - Surface Mount CRCW251239R0JNTG
RES SMD 39 OHM 5% 1W 2512

RES SMD 39 OHM 5% 1W 2512

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251239R0JNTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239R0JNTG
Chip Resistor - Surface Mount CRCW251239R0JNTG
RES SMD 39 OHM 5% 1W 2512

RES SMD 39 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW251239R0JNTG-ND CRCW251239R0JNTG CRCW251239R0JNTG CRCW251239R0JNTG
Product Name Chip Resistor - Surface Mount RES 39 OHM 1W 5% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details