Vishay Precision Group Thick Film Resistors - SMD 1watt 39ohms 5% CRCW251239R0JNEG

Description
Thick Film Resistors - SMD 1watt 39ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1watt 39ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1watt 39ohms 5% - CRCW251239R0JNEG - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1watt 39ohms 5%
CRCW251239R0JNEG
Thick Film Resistors - SMD 1watt 39ohms 5% CRCW251239R0JNEG
Thick Film Resistors - SMD 1watt 39ohms 5%

Thick Film Resistors - SMD 1watt 39ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-39XCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39XCT-ND
Chip Resistor - Surface Mount 541-39XCT-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39XDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39XDKR-ND
Chip Resistor - Surface Mount 541-39XDKR-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39XTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39XTR-ND
Chip Resistor - Surface Mount 541-39XTR-ND
39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 39R, 5%, 1W, 2512; Resistance Vishay - 89M6945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 5%, 1W, 2512; Resistance Vishay
89M6945
Res, Thick Film, 39R, 5%, 1W, 2512; Resistance Vishay 89M6945
RES, THICK FILM, 39R, 5%, 1W, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

RES, THICK FILM, 39R, 5%, 1W, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 39R, 1W, 2512; Resistance Vishay - 86H7457 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 39R, 1W, 2512; Resistance Vishay
86H7457
Res, Aec-Q200, Thick Film, 39R, 1W, 2512; Resistance Vishay 86H7457
RES, AEC-Q200, THICK FILM, 39R, 1W, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 39R, 1W, 2512; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW251239R0JNEG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239R0JNEG
Chip Resistor - Surface Mount CRCW251239R0JNEG
RES SMD 39 OHM 5% 1W 2512

RES SMD 39 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW251239R0JNEG 541-39XCT-ND 89M6945 86H7457 CRCW251239R0JNEG
Product Name Thick Film Resistors - SMD 1watt 39ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 39R, 5%, 1W, 2512; Resistance Vishay Res, Aec-Q200, Thick Film, 39R, 1W, 2512; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details