Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251239K2FKTG

Description
39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW251239K2FKTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW251239K2FKTG-ND
Chip Resistor - Surface Mount CRCW251239K2FKTG-ND
39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 39.2K OHM 1W 1% 2512 SMD - CRCW251239K2FKTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1W 1% 2512 SMD
CRCW251239K2FKTG
RES 39.2K OHM 1W 1% 2512 SMD CRCW251239K2FKTG
RES 39.2Kohm 1W 1% 2512 SMD

RES 39.2Kohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW251239K2FKTG - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW251239K2FKTG
Chip Resistor - Surface Mount CRCW251239K2FKTG
RES SMD 39.2K OHM 1% 1W 2512

RES SMD 39.2K OHM 1% 1W 2512

Supplier's Site Datasheet
Crcw2512 39.2K 1% 100 R67 Rohs Compliant Vishay - 49P4765 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2512 39.2K 1% 100 R67 Rohs Compliant Vishay
49P4765
Crcw2512 39.2K 1% 100 R67 Rohs Compliant Vishay 49P4765
CRCW2512 39.2K 1% 100 R67 ROHS COMPLIANT: NO

CRCW2512 39.2K 1% 100 R67 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW251239K2FKTG-ND CRCW251239K2FKTG CRCW251239K2FKTG 49P4765
Product Name Chip Resistor - Surface Mount RES 39.2K OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Crcw2512 39.2K 1% 100 R67 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD) 2512
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers