Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW251239K2FKEG

Description
39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW251239K2FKEGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251239K2FKEGTR-ND
Chip Resistor - Surface Mount 541-CRCW251239K2FKEGTR-ND
39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251239K2FKEGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251239K2FKEGDKR-ND
Chip Resistor - Surface Mount 541-CRCW251239K2FKEGDKR-ND
RES SMD 39.2K OHM 1% 1W 2512

RES SMD 39.2K OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW251239K2FKEGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW251239K2FKEGCT-ND
Chip Resistor - Surface Mount 541-CRCW251239K2FKEGCT-ND
RES SMD 39.2K OHM 1% 1W 2512

RES SMD 39.2K OHM 1% 1W 2512

Buy Now Datasheet
RES 39.2K OHM 1W 1% 2512 SMD - CRCW251239K2FKEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1W 1% 2512 SMD
CRCW251239K2FKEG
RES 39.2K OHM 1W 1% 2512 SMD CRCW251239K2FKEG
RES 39.2Kohm 1W 1% 2512 SMD

RES 39.2Kohm 1W 1% 2512 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW251239K2FKEGTR-ND CRCW251239K2FKEG
Product Name Chip Resistor - Surface Mount RES 39.2K OHM 1W 1% 2512 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers